Kyocera Corporation SMD 16V 22uF Capacitor 1206YD226MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51C226MU NEW GLOBAL PN 16V 22uF X A 581-KGM31AR51C226MU Product overview: 1206YD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD226MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51C226MU NEW GLOBAL PN 16V 22uF X A 581-KGM31AR51C226MU Product overview: 1206YD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD226MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 22uF Capacitor
60-1206YD226MAT2A
SMD 16V 22uF Capacitor 60-1206YD226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51C226MU NEW GLOBAL PN 16V 22uF X A 581-KGM31AR51C226MU Product overview: 1206YD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51C226MU NEW GLOBAL PN 16V 22uF X A 581-KGM31AR51C226MU Product overview: 1206YD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329514-1206YD226MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329514-1206YD226MAT2A
Capacitors - Ceramic Capacitors 1329514-1206YD226MAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329514-1206YD226MAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.090" (2.29mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5332-1,1206YD226 MAT2A/2.5K,478-5332- 2,478-5332-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329514-1206YD226MAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.090" (2.29mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5332-1,1206YD226MAT2A/2.5K,478-5332-2,478-5332-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51C226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51C226MUTR-ND
Ceramic Capacitors 478-KGM31AR51C226MUTR-ND
22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51C226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51C226MUCT-ND
Ceramic Capacitors 478-KGM31AR51C226MUCT-ND
22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51C226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51C226MUDKR-ND
Ceramic Capacitors 478-KGM31AR51C226MUDKR-ND
22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206YD226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YD226MAT2A
Ceramic Capacitors 1206YD226MAT2A
CAP CER 22UF 16V X5R 1206

CAP CER 22UF 16V X5R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206YD226MAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206YD226MAT2A
16V 22uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor Ceramic, 22Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 22Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
66M4109
Capacitor Ceramic, 22Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 66M4109
CAPACITOR CERAMIC, 22UF, 16V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 22UF, 16V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5734 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5734
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5734
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 22 F, 20%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 22 F, 20%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 16V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx - 13AC4547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx
13AC4547
Cap, 22Μf, 16V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx 13AC4547
CAP, 22µF, 16V, 20%, X5R, 1206, REEL; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, 20%, X5R, 1206, REEL; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206YD226MAT2A 1329514-1206YD226MAT2A 478-KGM31AR51C226MUTR-ND 478-KGM31AR51C226MUDKR-ND 1206YD226MAT2A 1206YD226MAT2A 66M4109 85R5734 13AC4547
Product Name SMD 16V 22uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic, 22Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 22Μf, 16V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers