Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 1206YD226KAT2A

Description
KYOCERA AVX 1206YD226KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 1206YD226KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356822P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356822P
MLCCs - Multilayer Ceramic Capacitors 1356822P
KYOCERA AVX 1206YD226KAT2A

KYOCERA AVX 1206YD226KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356822 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356822
MLCCs - Multilayer Ceramic Capacitors 1356822
KYOCERA AVX 1206YD226KAT2A

KYOCERA AVX 1206YD226KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM31AR51C226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51C226KUCT-ND
Ceramic Capacitors 478-KGM31AR51C226KUCT-ND
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51C226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51C226KUDKR-ND
Ceramic Capacitors 478-KGM31AR51C226KUDKR-ND
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51C226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51C226KUTR-ND
Ceramic Capacitors 478-KGM31AR51C226KUTR-ND
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 22uF Capacitor
60-1206YD226KAT2A
SMD 16V 22uF Capacitor 60-1206YD226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51C226KU NEW GLOBAL PN 16V 22uF X A 581-KGM31AR51C226KU Product overview: 1206YD226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51C226KU NEW GLOBAL PN 16V 22uF X A 581-KGM31AR51C226KU Product overview: 1206YD226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206YD226KAT2A - 1121156-1206YD226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206YD226KAT2A
1121156-1206YD226KAT2A
Ceramic Capacitors - 1206YD226KAT2A 1121156-1206YD226KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121156-1206YD226KAT 2A Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: X5R Dielectric Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 16V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): C1206X5R160-226KNP; CLPC1206X160A226K-T4 ; NMC1206X5R226K16TRPL PF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: AVX Corporation
Win Source Part Number: 1121156-1206YD226KAT2A
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: X5R Dielectric
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 16V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): C1206X5R160-226KNP; CLPC1206X160A226K-T4; NMC1206X5R226K16TRPLPF;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitors - 1206YD226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YD226KAT2A
Ceramic Capacitors 1206YD226KAT2A
CAP CER 22UF 16V X5R 1206

CAP CER 22UF 16V X5R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206YD226KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206YD226KAT2A
16V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4108
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4108
CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Series Name:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1542 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1542
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1542
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5733 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5733
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5733
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356822P 1356822 478-KGM31AR51C226KUCT-ND 478-KGM31AR51C226KUDKR-ND 60-1206YD226KAT2A 1121156-1206YD226KAT2A 1206YD226KAT2A 1206YD226KAT2A 66M4108 95W1542
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 16V 22uF Capacitor Ceramic Capacitors - 1206YD226KAT2A Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers