Kyocera Corporation Ceramic Capacitors 1206YD225MAT2A

Description
2.2µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51C225MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C225MUCT-ND
Ceramic Capacitors 478-KGM31HR51C225MUCT-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51C225MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C225MUTR-ND
Ceramic Capacitors 478-KGM31HR51C225MUTR-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8484 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J8484
Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J8484
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM31HR51C225MUCT-ND 55J8484
Product Name Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details