KYOCERA AVX Components Corporation Ceramic Capacitors 1206YD106KAT4A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YD106KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YD106KAT4A
Ceramic Capacitors 1206YD106KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4106 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4106
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4106
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206YD106KAT4A 66M4106
Product Name Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details