Kyocera Corporation Ceramic Capacitors 1206YC824KAT2A

Description
0.82µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC824KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YC824KAT2A-ND
Ceramic Capacitors 1206YC824KAT2A-ND
0.82µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.82µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J8476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J8476
Capacitor Ceramic 0.82Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J8476
CAPACITOR CERAMIC 0.82UF, 16V, X7R, 10%, 1206; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF, 16V, X7R, 10%, 1206; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206YC824KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC824KAT2A
Ceramic Capacitors 1206YC824KAT2A
CAP CER 0.82UF 16V X7R 1206

CAP CER 0.82UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206YC824KAT2A-ND 55J8476 1206YC824KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.82Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers