Kyocera Corporation Capacitor Ceramic 5600Pf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 1206YC562JAT2A

Description
CAPACITOR CERAMIC 5600PF, 16V, X7R, 5%, 1206; Capacitance:5600pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 5600PF, 16V, X7R, 5%, 1206; Capacitance:5600pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8465 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8465
Capacitor Ceramic 5600Pf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8465
CAPACITOR CERAMIC 5600PF, 16V, X7R, 5%, 1206; Capacitance:5600pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 16V, X7R, 5%, 1206; Capacitance:5600pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206YC562JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC562JAT2A
Ceramic Capacitors 1206YC562JAT2A
CAP CER 5600PF 16V X7R 1206

CAP CER 5600PF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8465 1206YC562JAT2A
Product Name Capacitor Ceramic 5600Pf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF 0.0056 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details