CAP CER 0.47UF 16V X7R 1206
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 0.47µF, 16V, 10%, X7R, 1206, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes
MLCC CAPACITOR, 0.47uF, 16V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66-1206YC474KAT2A | 20H0491 | 85R5732 | 04X9461 |
| Product Name | CAP CER 0.47UF 16V X7R 1206 | Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Cap, 0.47Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts |