Kyocera Corporation Ceramic Capacitor 0.33Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 1206YC334JAT2A

Description
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 5%, 1206; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 5%, 1206; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8451 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8451
Ceramic Capacitor 0.33Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8451
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 5%, 1206; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X7R, 5%, 1206; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206YC334JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC334JAT2A
Ceramic Capacitors 1206YC334JAT2A
CAP CER 0.33UF 16V X7R 1206

CAP CER 0.33UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8451 1206YC334JAT2A
Product Name Ceramic Capacitor 0.33Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details