Kyocera Corporation Ceramic Capacitors 1206YC274JAT2A

Description
0.27µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC274JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YC274JAT2A-ND
Ceramic Capacitors 1206YC274JAT2A-ND
0.27µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8448 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8448
Capacitor Ceramic 0.27Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8448
CAPACITOR CERAMIC 0.27UF, 16V, X7R, 5%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 16V, X7R, 5%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1206YC274JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206YC274JAT2A
Capacitors - Ceramic Capacitors 1206YC274JAT2A
CAP CER 0.27UF 16V X7R 1206

CAP CER 0.27UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1206YC274JAT2A-ND 55J8448 1206YC274JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf, 16V, X7R, 5%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers