Kyocera Corporation Capacitor Ceramic 0.027Uf 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 1206YC273JAT2A

Description
CAPACITOR CERAMIC 0.027UF 16V, X7R, 5%, 1206; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.027UF 16V, X7R, 5%, 1206; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.027Uf 16V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8447 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 16V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8447
Capacitor Ceramic 0.027Uf 16V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8447
CAPACITOR CERAMIC 0.027UF 16V, X7R, 5%, 1206; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 16V, X7R, 5%, 1206; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206YC273JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC273JAT2A
Ceramic Capacitors 1206YC273JAT2A
CAP CER 0.027UF 16V X7R 1206

CAP CER 0.027UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8447 1206YC273JAT2A
Product Name Capacitor Ceramic 0.027Uf 16V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details