Kyocera Corporation Ceramic Capacitors 1206YC184KAT2A

Description
0.18µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC184KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YC184KAT2A-ND
Ceramic Capacitors 1206YC184KAT2A-ND
0.18µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.18Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J8440 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J8440
Capacitor Ceramic 0.18Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J8440
CAPACITOR CERAMIC 0.18UF, 16V, X7R, 10%, 1206; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 16V, X7R, 10%, 1206; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206YC184KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC184KAT2A
Ceramic Capacitors 1206YC184KAT2A
CAP CER 0.18UF 16V X7R 1206

CAP CER 0.18UF 16V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206YC184KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206YC184KAT2A
Capacitors - Ceramic Capacitors 1206YC184KAT2A
CAP CER 0.18UF 16V X7R 1206

CAP CER 0.18UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1206YC184KAT2A-ND 55J8440 1206YC184KAT2A 1206YC184KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.18Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details