Kyocera Corporation SMD 16V 10uF Capacitor 1206YC106MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR71C106MU NEW GLOBAL PN 16V 10uF X A 581-KGM31AR71C106MU Product overview: 1206YC106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC106MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR71C106MU NEW GLOBAL PN 16V 10uF X A 581-KGM31AR71C106MU Product overview: 1206YC106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC106MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 10uF Capacitor
60-1206YC106MAT2A
SMD 16V 10uF Capacitor 60-1206YC106MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR71C106MU NEW GLOBAL PN 16V 10uF X A 581-KGM31AR71C106MU Product overview: 1206YC106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC106MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR71C106MU NEW GLOBAL PN 16V 10uF X A 581-KGM31AR71C106MU Product overview: 1206YC106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC106MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206YC106MAT2A - 760283-1206YC106MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206YC106MAT2A
760283-1206YC106MAT2A
Ceramic Capacitors - 1206YC106MAT2A 760283-1206YC106MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760283-1206YC106MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 16V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): GMC31X7R106M16NT; C1206T106M4RCC; CL31B106MOHNNNE; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760283-1206YC106MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): GMC31X7R106M16NT; C1206T106M4RCC; CL31B106MOHNNNE;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71C106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71C106MUDKR-ND
Ceramic Capacitors 478-KGM31AR71C106MUDKR-ND
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71C106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71C106MUCT-ND
Ceramic Capacitors 478-KGM31AR71C106MUCT-ND
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71C106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71C106MUTR-ND
Ceramic Capacitors 478-KGM31AR71C106MUTR-ND
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx - 96M1428 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx
96M1428
Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx 96M1428
CERAMIC CAPACITOR, 10UF, 16V, X7R, 20%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X7R, 20%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 70K7055 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
70K7055
Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 70K7055
CERAMIC CAPACITOR, 10UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 F, 20%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9386 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 20%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9386
Smd Multilayer Ceramic Capacitor, 10 F, 20%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9386
SMD Multilayer Ceramic Capacitor, 10 F, 20%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 20%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206YC106MAT2A 760283-1206YC106MAT2A 478-KGM31AR71C106MUDKR-ND 478-KGM31AR71C106MUCT-ND 96M1428 70K7055 95W9386
Product Name SMD 16V 10uF Capacitor Ceramic Capacitors - 1206YC106MAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx Ceramic Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 F, 20%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details