Kyocera Corporation SMD 16V 1uF Capacitor 1206YC105KAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR71C105KU NEW GLOBAL PN 16V 1uF X7 A 581-KGF31NR71C105KU Product overview: 1206YC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC105KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR71C105KU NEW GLOBAL PN 16V 1uF X7 A 581-KGF31NR71C105KU Product overview: 1206YC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC105KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 1uF Capacitor
60-1206YC105KAZ2A
SMD 16V 1uF Capacitor 60-1206YC105KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR71C105KU NEW GLOBAL PN 16V 1uF X7 A 581-KGF31NR71C105KU Product overview: 1206YC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC105KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR71C105KU NEW GLOBAL PN 16V 1uF X7 A 581-KGF31NR71C105KU Product overview: 1206YC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC105KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206YC105KAZ2A - 905204-1206YC105KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206YC105KAZ2A
905204-1206YC105KAZ2A
Ceramic Capacitors - 1206YC105KAZ2A 905204-1206YC105KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 905204-1206YC105KAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1206YC105KAZ1A, 478-3574-6, 1206YC105KAZ2A/2K, 1206YC105KAZ2A\\2K, 478-3574-2, 478-3574-1

Manufacturer: AVX Corporation
Win Source Part Number: 905204-1206YC105KAZ2A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1206YC105KAZ1A, 478-3574-6, 1206YC105KAZ2A/2K, 1206YC105KAZ2A\\2K, 478-3574-2, 478-3574-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356745P
MLCCs - Multilayer Ceramic Capacitors 1356745P
KYOCERA AVX 1206YC105KAZ2A

KYOCERA AVX 1206YC105KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356745
MLCCs - Multilayer Ceramic Capacitors 1356745
KYOCERA AVX 1206YC105KAZ2A

KYOCERA AVX 1206YC105KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704739 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704739
MLCCs - Multilayer Ceramic Capacitors 1704739
KYOCERA AVX 1206YC105KAZ2A

KYOCERA AVX 1206YC105KAZ2A

Supplier's Site
Ceramic Capacitors - 1206YC105KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC105KAZ2A
Ceramic Capacitors 1206YC105KAZ2A
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site Datasheet
CAP CER 1UF 16V X7R 1206 - 66-1206YC105KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 16V X7R 1206
66-1206YC105KAZ2A
CAP CER 1UF 16V X7R 1206 66-1206YC105KAZ2A
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 16V, 1206; Capacitance Kyocera Avx - 66M4097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 16V, 1206; Capacitance Kyocera Avx
66M4097
Cap, Mlcc, X7R, 1Uf, 16V, 1206; Capacitance Kyocera Avx 66M4097
CAP, MLCC, X7R, 1UF, 16V, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 16V, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 39K1057 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
39K1057
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 39K1057
Multilayer Ceramic Capacitor, FLEXITERM Series, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206YC105KAZ2A 905204-1206YC105KAZ2A 1356745P 1356745 1206YC105KAZ2A 66-1206YC105KAZ2A 66M4097 39K1057
Product Name SMD 16V 1uF Capacitor Ceramic Capacitors - 1206YC105KAZ2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors CAP CER 1UF 16V X7R 1206 Cap, Mlcc, X7R, 1Uf, 16V, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details