Kyocera Corporation Ceramic Capacitors 1206YC105KAT2A

Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71C105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71C105KUDKR-ND
Ceramic Capacitors 478-KGM31HR71C105KUDKR-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71C105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71C105KUCT-ND
Ceramic Capacitors 478-KGM31HR71C105KUCT-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71C105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71C105KUTR-ND
Ceramic Capacitors 478-KGM31HR71C105KUTR-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1367653 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367653
MLCCs - Multilayer Ceramic Capacitors 1367653
AVX 1206YC105KAT2A

AVX 1206YC105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367653P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367653P
MLCCs - Multilayer Ceramic Capacitors 1367653P
AVX 1206YC105KAT2A

AVX 1206YC105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1787515 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1787515
MLCCs - Multilayer Ceramic Capacitors 1787515
AVX 1206YC105KAT2A

AVX 1206YC105KAT2A

Supplier's Site
Singapore, Singapore
SMD 16V 1uF Capacitor
60-1206YC105KAT2A
SMD 16V 1uF Capacitor 60-1206YC105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71C105KU NEW GLOBAL PN 16V 1uF X7 A 581-KGM31HR71C105KU Product overview: 1206YC105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71C105KU NEW GLOBAL PN 16V 1uF X7 A 581-KGM31HR71C105KU Product overview: 1206YC105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96K4781 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx
96K4781
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx 96K4781
CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 25C3294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
25C3294
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 25C3294
CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:LT RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:LT RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 07WX6463 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
07WX6463
Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 07WX6463
SMD Multilayer Ceramic Capacitor, 1 UF, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 UF, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1539 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1539
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1539
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206YC105KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206YC105KAT2A
16V 1uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 1206YC105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC105KAT2A
Ceramic Capacitors 1206YC105KAT2A
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR71C105KUDKR-ND 478-KGM31HR71C105KUCT-ND 1367653 1367653P 60-1206YC105KAT2A 96K4781 07WX6463 1206YC105KAT2A 1206YC105KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 16V 1uF Capacitor Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details