AVX Corporation Cap, Mlcc, C0G, 100Pf, 1.5Kv, 1206; Capacitance Kyocera Avx 1206SA101JAT2A

Description
CAP, MLCC, C0G, 100PF, 1.5KV, 1206; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 100PF, 1.5KV, 1206; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 100Pf, 1.5Kv, 1206; Capacitance Kyocera Avx - 96Y8566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 1.5Kv, 1206; Capacitance Kyocera Avx
96Y8566
Cap, Mlcc, C0G, 100Pf, 1.5Kv, 1206; Capacitance Kyocera Avx 96Y8566
CAP, MLCC, C0G, 100PF, 1.5KV, 1206; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 1.5KV, 1206; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8566
Product Name Cap, Mlcc, C0G, 100Pf, 1.5Kv, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers