AVX Corporation Ceramic Capacitors 1206PC473KAZ1A

Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206PC473KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206PC473KAZ1ATR-ND
Ceramic Capacitors 478-1206PC473KAZ1ATR-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5999 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5999
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5999
CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R6000 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R6000
Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R6000
CAPACITOR CERAMIC 0.047UF 250V, X7R, 10%, 1206; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 250V, X7R, 10%, 1206; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1206PC473KAZ1ATR-ND 10R5999 10R6000
Product Name Ceramic Capacitors Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details