Kyocera Corporation Ceramic Capacitors 1206PC473KAT1A

Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5558-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5558-6-ND
Ceramic Capacitors 478-5558-6-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5558-2-ND
Ceramic Capacitors 478-5558-2-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5558-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5558-1-ND
Ceramic Capacitors 478-5558-1-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 09P1341 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
09P1341
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 09P1341
CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5998 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5998
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5998
CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5558-6-ND 478-5558-2-ND 09P1341
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details