Kyocera Corporation Ceramic Capacitors 1206PC472KAT1A

Description
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5605-6-ND
Ceramic Capacitors 478-5605-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5605-1-ND
Ceramic Capacitors 478-5605-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5605-2-ND
Ceramic Capacitors 478-5605-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206PC472KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206PC472KAT1A
Ceramic Capacitors 1206PC472KAT1A
CAP CER 4700PF 250V X7R 1206

CAP CER 4700PF 250V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5995 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5995
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5995
CERAMIC CAPACITOR 4700PF 250V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 250V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 66M4064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
66M4064
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 66M4064
CAPACITOR CERAMIC 4700PF 250V, X7R, 10%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 250V, X7R, 10%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5605-6-ND 478-5605-1-ND 1206PC472KAT1A 10R5995 66M4064
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details