KYOCERA AVX Components Corporation Ceramic Capacitors 1206PC393KAT2A

Description
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206PC393KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206PC393KAT2ATR-ND
Ceramic Capacitors 478-1206PC393KAT2ATR-ND
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206PC393KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206PC393KAT2A
Ceramic Capacitors 1206PC393KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8719 - Newark, An Avnet Company
Chicago, IL, United States
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8719
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8719
STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1206PC393KAT2ATR-ND 1206PC393KAT2A 21T8719
Product Name Ceramic Capacitors Ceramic Capacitors Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details