Kyocera Corporation Ceramic Capacitors 1206PC393KAT1A

Description
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3981-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3981-2-ND
Ceramic Capacitors 478-3981-2-ND
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3981-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3981-1-ND
Ceramic Capacitors 478-3981-1-ND
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3981-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3981-6-ND
Ceramic Capacitors 478-3981-6-ND
0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.039µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.039Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 18M3616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
18M3616
Capacitor Ceramic 0.039Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 18M3616
CAPACITOR CERAMIC 0.039UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3981-2-ND 478-3981-6-ND 18M3616
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.039Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details