AVX Corporation Ceramic Capacitor 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 1206PC333KAZ1A

Description
CERAMIC CAPACITOR 0.033UF 250V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 250V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5993 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5993
Ceramic Capacitor 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5993
CERAMIC CAPACITOR 0.033UF 250V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 250V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5994 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5994
Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5994
CAPACITOR CERAMIC 0.033UF 250V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 250V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10R5993
Product Name Ceramic Capacitor 0.033Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details