3300pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
3300pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
3300pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 3300PF 250V X7R 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5556-1-ND | 478-5556-6-ND | 1206PC332KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |