AVX Corporation Ceramic Capacitors 1206PC273KAZ1A

Description
0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206PC273KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206PC273KAZ1ATR-ND
Ceramic Capacitors 478-1206PC273KAZ1ATR-ND
0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206PC273KAZ1A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206PC273KAZ1A
Capacitors - Ceramic Capacitors 1206PC273KAZ1A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5989 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5989
Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5989
CERAMIC CAPACITOR 0.027UF 250V, X7R, 10%, 1206; Capacitance:27000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 250V, X7R, 10%, 1206; Capacitance:27000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5990
Capacitor Ceramic 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5990
CAPACITOR CERAMIC 0.027UF 250V, X7R, 10%, 1206; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 250V, X7R, 10%, 1206; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1206PC273KAZ1ATR-ND 1206PC273KAZ1A 10R5989 10R5990
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers