AVX Corporation Ceramic Capacitors 1206PC103KAZ1A

Description
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206PC103KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206PC103KAZ1ATR-ND
Ceramic Capacitors 478-1206PC103KAZ1ATR-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R5983 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R5983
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R5983
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 10R5984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
10R5984
Capacitor Ceramic 0.01Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 10R5984
CAPACITOR CERAMIC 0.01UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206PC103KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206PC103KAZ1A
Ceramic Capacitors 1206PC103KAZ1A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1206PC103KAZ1ATR-ND 10R5983 10R5984 1206PC103KAZ1A
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 0.01Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers