Kyocera Corporation Ceramic Capacitors 1206GC391KAT1A

Description
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4000-1-ND
Ceramic Capacitors 478-4000-1-ND
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4000-6-ND
Ceramic Capacitors 478-4000-6-ND
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4000-2-ND
Ceramic Capacitors 478-4000-2-ND
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 390Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx - 18M6893 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 390Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx
18M6893
Ceramic Capacitor 390Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx 18M6893
CERAMIC CAPACITOR 390PF 2000V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 390PF 2000V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,390Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 55J8385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,390Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
55J8385
Capacitor,ceramic,390Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 55J8385
Capacitor,Ceramic,39 0pF,2KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,390pF,2KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4000-1-ND 478-4000-6-ND 18M6893 55J8385
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 390Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor,ceramic,390Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details