AVX Corporation Ceramic Capacitors 1206GC331KAT1A

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11962-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11962-2-ND
Ceramic Capacitors 478-11962-2-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11962-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11962-1-ND
Ceramic Capacitors 478-11962-1-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11962-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11962-6-ND
Ceramic Capacitors 478-11962-6-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6982860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982860
MLCCs - Multilayer Ceramic Capacitors 6982860
KYOCERA AVX 1206GC331KAT1A

KYOCERA AVX 1206GC331KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6982860P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982860P
MLCCs - Multilayer Ceramic Capacitors 6982860P
KYOCERA AVX 1206GC331KAT1A

KYOCERA AVX 1206GC331KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676701
MLCCs - Multilayer Ceramic Capacitors 1676701
KYOCERA AVX 1206GC331KAT1A

KYOCERA AVX 1206GC331KAT1A

Supplier's Site
Ceramic Capacitors - 1206GC331KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GC331KAT1A
Ceramic Capacitors 1206GC331KAT1A
CAP CER 330PF 2KV X7R 1206

CAP CER 330PF 2KV X7R 1206

Supplier's Site Datasheet
Mlcc Capacitor, 330Pf, 2Kv, X7R, 1206; Capacitance Kyocera Avx - 26M5743 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 2Kv, X7R, 1206; Capacitance Kyocera Avx
26M5743
Mlcc Capacitor, 330Pf, 2Kv, X7R, 1206; Capacitance Kyocera Avx 26M5743
MLCC CAPACITOR, 330PF, 2KV, X7R, 1206; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

MLCC CAPACITOR, 330PF, 2KV, X7R, 1206; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11962-2-ND 478-11962-6-ND 6982860 6982860P 1206GC331KAT1A 26M5743
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 330Pf, 2Kv, X7R, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers