AVX Corporation Ceramic Capacitors 1206GC102KAT4A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206GC102KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GC102KAT4A
Ceramic Capacitors 1206GC102KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1206; Capacitance Kyocera Avx - 96Y8559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1206; Capacitance Kyocera Avx
96Y8559
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1206; Capacitance Kyocera Avx 96Y8559
CAP, MLCC, X7R, 1000PF, 2KV, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 2KV, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206GC102KAT4A 96Y8559
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 2Kv, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers