AVX Corporation SMD 2kV 1000pF Capacitor 1206GC102KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR73D102KU NEW GLOBAL PN 2kV 1000pF A 581-KGM31AR73D102KU Product overview: 1206GC102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2kV, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2kV, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206GC102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR73D102KU NEW GLOBAL PN 2kV 1000pF A 581-KGM31AR73D102KU Product overview: 1206GC102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2kV, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2kV, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206GC102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2kV 1000pF Capacitor
60-1206GC102KAT2A
SMD 2kV 1000pF Capacitor 60-1206GC102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR73D102KU NEW GLOBAL PN 2kV 1000pF A 581-KGM31AR73D102KU Product overview: 1206GC102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2kV, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2kV, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206GC102KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR73D102KU NEW GLOBAL PN 2kV 1000pF A 581-KGM31AR73D102KU Product overview: 1206GC102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2kV, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2kV, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206GC102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM31AR73D102KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73D102KUCT-ND
Ceramic Capacitors 478-KGM31AR73D102KUCT-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR73D102KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73D102KUDKR-ND
Ceramic Capacitors 478-KGM31AR73D102KUDKR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR73D102KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73D102KUTR-ND
Ceramic Capacitors 478-KGM31AR73D102KUTR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353397 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353397
MLCCs - Multilayer Ceramic Capacitors 1353397
KYOCERA AVX 1206GC102KAT1A

KYOCERA AVX 1206GC102KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356849
MLCCs - Multilayer Ceramic Capacitors 1356849
KYOCERA AVX 1206GC102KAT1A

KYOCERA AVX 1206GC102KAT1A

Supplier's Site
Ceramic Capacitors - 1206GC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GC102KAT2A
Ceramic Capacitors 1206GC102KAT2A
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet
Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206; Product Range Kyocera Avx - 01M9833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206; Product Range Kyocera Avx
01M9833
Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206; Product Range Kyocera Avx 01M9833
CAPACITOR, CERAMIC, 1000PF 2KV X7R, 10%, 1206; Product Range:-; Capacitance:1000pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:2kV; Capacitor Case Style:1206 [3216 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000PF 2KV X7R, 10%, 1206; Product Range:-; Capacitance:1000pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:2kV; Capacitor Case Style:1206 [3216 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 62W2273 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
62W2273
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 62W2273
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx - 08AK4889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx
08AK4889
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx 08AK4889
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 78M4019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
78M4019
Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 78M4019
CAPACITOR, CERAMIC, 1000PF 2KV X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000PF 2KV X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 08AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
08AC3521
Cap, 1000Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 08AC3521
CAP, 1000PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:1000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:1000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206GC102KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206GC102KAT2A
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206GC102KAT2A 478-KGM31AR73D102KUCT-ND 478-KGM31AR73D102KUDKR-ND 1353397 1206GC102KAT2A 01M9833 62W2273 08AK4889 1206GC102KAT2A
Product Name SMD 2kV 1000pF Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 1000Pf 2Kv X7R, 10%, 1206; Product Range Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1943372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers