AVX Corporation Mlcc Capacitor, 1000Pf, 2Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206GC102KAT1A.

Description
MLCC CAPACITOR, 1000PF, 2KV, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 1000PF, 2KV, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 1000Pf, 2Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 26AC5967 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 2Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
26AC5967
Mlcc Capacitor, 1000Pf, 2Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 26AC5967
MLCC CAPACITOR, 1000PF, 2KV, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 2KV, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5967
Product Name Mlcc Capacitor, 1000Pf, 2Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers