AVX Corporation Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx 1206GC101KAT2A

Description
CAP, MLCC, X7R, 100PF, 2KV, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 100PF, 2KV, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx - 74T6446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx
74T6446
Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx 74T6446
CAP, MLCC, X7R, 100PF, 2KV, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 100PF, 2KV, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx - 96Y8558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx
96Y8558
Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx 96Y8558
CAP, MLCC, X7R, 100PF, 2KV, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 100PF, 2KV, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 2000V, 10%, X7R, 1206; Capacitance Kyocera Avx - 95W9382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2000V, 10%, X7R, 1206; Capacitance Kyocera Avx
95W9382
Cap, 100Pf, 2000V, 10%, X7R, 1206; Capacitance Kyocera Avx 95W9382
CAP, 100PF, 2000V, 10%, X7R, 1206; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 100PF, 2000V, 10%, X7R, 1206; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4543
Cap, 100Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4543
CAP, 100PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 100PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206GC101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GC101KAT2A
Ceramic Capacitors 1206GC101KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 74T6446 95W9382 1206GC101KAT2A
Product Name Cap, Mlcc, X7R, 100Pf, 2Kv, 1206; Capacitance Kyocera Avx Cap, 100Pf, 2000V, 10%, X7R, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details