Kyocera Corporation Ceramic Capacitors 1206GC101KAT1A

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3999-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3999-2-ND
Ceramic Capacitors 478-3999-2-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3999-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3999-1-ND
Ceramic Capacitors 478-3999-1-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3999-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3999-6-ND
Ceramic Capacitors 478-3999-6-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206GC101KAT1A - 905179-1206GC101KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206GC101KAT1A
905179-1206GC101KAT1A
Ceramic Capacitors - 1206GC101KAT1A 905179-1206GC101KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905179-1206GC101KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1206GC101KAT1A\\4K, 478-3999-6, 1206GC101KAT1A/4K, 478-3999-1, 478-3999-2

Manufacturer: AVX Corporation
Win Source Part Number: 905179-1206GC101KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1206GC101KAT1A\\4K, 478-3999-6, 1206GC101KAT1A/4K, 478-3999-1, 478-3999-2

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 2000V Capacitor
60-1206GC101KAT1A
SMD 100pF 2000V Capacitor 60-1206GC101KAT1A
Cap Ceramic 100pF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206GC101KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206GC101KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206GC101KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206GC101KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx - 18M6891 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx
18M6891
Ceramic Capacitor 100Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx 18M6891
CERAMIC CAPACITOR 100PF 2000V, X7R, 10%, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 2000V, X7R, 10%, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
CAP CER 100PF 2KV X7R 1206 - 66-1206GC101KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 2KV X7R 1206
66-1206GC101KAT1A
CAP CER 100PF 2KV X7R 1206 66-1206GC101KAT1A
CAP CER 100PF 2KV X7R 1206

CAP CER 100PF 2KV X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3999-2-ND 478-3999-6-ND 905179-1206GC101KAT1A 60-1206GC101KAT1A 18M6891 66-1206GC101KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206GC101KAT1A SMD 100pF 2000V Capacitor Ceramic Capacitor 100Pf 2000V, X7R, 10%, 1206; Capacitance Kyocera Avx CAP CER 100PF 2KV X7R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers