Kyocera Corporation Ceramic Capacitors 1206GA470KAT1A

Description
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4720-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4720-2-ND
Ceramic Capacitors 478-4720-2-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4720-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4720-6-ND
Ceramic Capacitors 478-4720-6-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4720-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4720-1-ND
Ceramic Capacitors 478-4720-1-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx - 96M1424 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx
96M1424
Ceramic Capacitor 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx 96M1424
CERAMIC CAPACITOR 47PF 2000V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 2000V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J8355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J8355
Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J8355
CAPACITOR CERAMIC 47PF 2000V, C0G, 10%, 1206; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 2000V, C0G, 10%, 1206; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4720-2-ND 478-4720-6-ND 96M1424 55J8355
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details