Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51V106MU NEW GLOBAL PN 35V 10uF X A 581-KGM31HR51V106MU Product overview: 1206DD106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206DD106MAT2A can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Ceramic Capacitors
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 85°C
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
CAPACITORS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1206DD106MAT2A | 51AK2302 | 1206DD106MAT2A | |
| Product Name | SMD 35V 10uF Capacitor | Capacitors Ceramic Capacitors | Capacitors Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |