Kyocera Corporation Ceramic Capacitors 1206DD105KAT2A

Description
1µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51V105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51V105KUTR-ND
Ceramic Capacitors 478-KGM31HR51V105KUTR-ND
1µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51V105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51V105KUDKR-ND
Ceramic Capacitors 478-KGM31HR51V105KUDKR-ND
CAP CER 1UF 35V X5R 1206

CAP CER 1UF 35V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51V105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51V105KUCT-ND
Ceramic Capacitors 478-KGM31HR51V105KUCT-ND
CAP CER 1UF 35V X5R 1206

CAP CER 1UF 35V X5R 1206

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 94H7041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
94H7041
Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 94H7041
CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51V105KUTR-ND 478-KGM31HR51V105KUDKR-ND 94H7041
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers