AVX Corporation MLCCs - Multilayer Ceramic Capacitors 1206CC103KAT2A

Description
KYOCERA AVX 1206CC103KAT1A
Request a Quote Datasheet
Description
KYOCERA AVX 1206CC103KAT1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356817 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356817
MLCCs - Multilayer Ceramic Capacitors 1356817
KYOCERA AVX 1206CC103KAT1A

KYOCERA AVX 1206CC103KAT1A

Supplier's Site
Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 01M9832 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
01M9832
Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 01M9832
SMD Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx - 96Y8552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx
96Y8552
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx 96Y8552
CAP, MLCC, X7R, 0.01UF, 600V, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 600V, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206, Reel; Capacitance Kyocera Avx - 74T6434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206, Reel; Capacitance Kyocera Avx
74T6434
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206, Reel; Capacitance Kyocera Avx 74T6434
CAP, MLCC, X7R, 0.01UF, 600V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 600V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206CC103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206CC103KAT2A
Ceramic Capacitors 1206CC103KAT2A
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356817 01M9832 96Y8552 74T6434 1206CC103KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.01Uf, 600V, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Applications High Voltage Capacitor General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1808JA250101JJTUYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details