Kyocera Corporation Ceramic Capacitors 1206CA470KAT1A

Description
47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206CA470KAT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206CA470KAT1ACT-ND
Ceramic Capacitors 478-1206CA470KAT1ACT-ND
47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206CA470KAT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206CA470KAT1ADKR-ND
Ceramic Capacitors 478-1206CA470KAT1ADKR-ND
47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206CA470KAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206CA470KAT1ATR-ND
Ceramic Capacitors 478-1206CA470KAT1ATR-ND
47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206CA470KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206CA470KAT1A
Ceramic Capacitors 1206CA470KAT1A
CAP CER 47PF 630V NP0 1206

CAP CER 47PF 630V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-1206CA470KAT1ACT-ND 478-1206CA470KAT1ADKR-ND 1206CA470KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details