Kyocera Corporation SMD 220pF 600V 630V Capacitor 1206CA221JAT1A

Description
Cap Ceramic 220pF 600V/630V C0G 5% Pad SMD 1206 125°C T/R Product overview: 1206CA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CA221JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220pF 600V/630V C0G 5% Pad SMD 1206 125°C T/R Product overview: 1206CA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CA221JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220pF 600V 630V Capacitor
60-1206CA221JAT1A
SMD 220pF 600V 630V Capacitor 60-1206CA221JAT1A
Cap Ceramic 220pF 600V/630V C0G 5% Pad SMD 1206 125°C T/R Product overview: 1206CA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CA221JAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 600V/630V C0G 5% Pad SMD 1206 125°C T/R Product overview: 1206CA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CA221JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206CA221JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206CA221JAT1A-ND
Ceramic Capacitors 1206CA221JAT1A-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329770-1206CA221JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329770-1206CA221JAT1A
Capacitors - Ceramic Capacitors 1329770-1206CA221JAT1A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329770-1206CA221JAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329770-1206CA221JAT1A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor,ceramic,220Pf,600Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 56K4624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,600Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
56K4624
Capacitor,ceramic,220Pf,600Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 56K4624
Capacitor,Ceramic,22 0pF,600VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,220pF,600VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206CA221JAT1A 1206CA221JAT1A-ND 1329770-1206CA221JAT1A 56K4624
Product Name SMD 220pF 600V 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,220Pf,600Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details