AVX Corporation Ceramic Capacitors 1206AC682KAZ2A

Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31AR73A682KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31AR73A682KUTR-ND
Ceramic Capacitors 478-KGF31AR73A682KUTR-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx - 96Y8550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx
96Y8550
Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx 96Y8550
CAP, MLCC, X7R, 6800PF, 1KV, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 6800PF, 1KV, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx - 64W0950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx
64W0950
Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx 64W0950
CAP, MLCC, X7R, 6800PF, 1KV, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 6800PF, 1KV, 1206; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206AC682KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AC682KAZ2A
Ceramic Capacitors 1206AC682KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF31AR73A682KUTR-ND 96Y8550 1206AC682KAZ2A
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 6800Pf, 1Kv, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details