Kyocera Corporation Capacitors - Ceramic Capacitors 1206AC222KAZ1A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330242-1206AC222KAZ 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination, High Voltage Size / Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4658-6,478-4658- 2,478-4658-1,1206AC2 22KAZ1A\\2K,1206AC22 2KAZ1A/2K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330242-1206AC222KAZ 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination, High Voltage Size / Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4658-6,478-4658- 2,478-4658-1,1206AC2 22KAZ1A\\2K,1206AC22 2KAZ1A/2K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330242-1206AC222KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330242-1206AC222KAZ1A
Capacitors - Ceramic Capacitors 1330242-1206AC222KAZ1A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330242-1206AC222KAZ 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination, High Voltage Size / Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4658-6,478-4658- 2,478-4658-1,1206AC2 22KAZ1A\\2K,1206AC22 2KAZ1A/2K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330242-1206AC222KAZ1A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination, High Voltage
Size / Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm)
Applications: SMPS Filtering, Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4658-6,478-4658-2,478-4658-1,1206AC222KAZ1A\\2K,1206AC222KAZ1A/2K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 1000V Capacitor
60-1206AC222KAZ1A
SMD 0.0022uF 1000V Capacitor 60-1206AC222KAZ1A
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 FlexiTerm 125°C T/R Product overview: 1206AC222KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC222KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 FlexiTerm 125°C T/R Product overview: 1206AC222KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC222KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4658-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4658-6-ND
Ceramic Capacitors 478-4658-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4658-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4658-2-ND
Ceramic Capacitors 478-4658-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4658-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4658-1-ND
Ceramic Capacitors 478-4658-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206AC222KAZ1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206AC222KAZ1A
Capacitors - Ceramic Capacitors 1206AC222KAZ1A
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Supplier's Site
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx - 54M5353 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx
54M5353
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx 54M5353
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330242-1206AC222KAZ1A 60-1206AC222KAZ1A 478-4658-6-ND 478-4658-2-ND 1206AC222KAZ1A 54M5353
Product Name Capacitors - Ceramic Capacitors SMD 0.0022uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers