Kyocera Corporation Ceramic Capacitors 1206AC152KAT1A

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206AC152KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206AC152KAT1A-ND
Ceramic Capacitors 1206AC152KAT1A-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206AC152KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AC152KAT1A
Ceramic Capacitors 1206AC152KAT1A
CAP CER 1500PF 1KV X7R 1206

CAP CER 1500PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206AC152KAT1A-ND 1206AC152KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details