Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR73A102KU NEW GLOBAL PN 1kV 1000pF A 581-KGM31AR73A102KU Product overview: 1206AC102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1kV, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC102KAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 846031-1206AC102KAT2
Features: 1000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1206AC102KAT2ATR
CAP CER 1000PF 1KV X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1206AC102KAT2A | 846031-1206AC102KAT2A | 1206AC102KAT2A |
| Product Name | SMD 1kV 1000pF Capacitor | Ceramic Capacitors - 1206AC102KAT2A | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |