100pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
100pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
100pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
CERAMIC CAPACITOR 100PF 1000V, X7R, 10%, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:High Voltage Series RoHS Compliant: Yes
MLCC CAPACITOR, 100PF, 1KV, X7R, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
CAP CER 100PF 1KV X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2951-6-ND | 478-2951-1-ND | 18M6887 | 55J8224 | 1206AC101KAT1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 100Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx | Mlcc Capacitor, 100Pf, 1Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |