High value, low leakage and small size capacitors for high voltage systems. These capacitors exhibit low ESR at high frequencies. Suitable for applications such as snubbers in high frequency power converters, resonators in SMPS, and high voltage coupling/dc blocking. Capacitors may require protective surface coating to prevent external arcing
Capacitance = 470pF
Voltage = 1kV dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 1.6 x 1.52mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.52mm
High value, low leakage and small size capacitors for high voltage systems. These capacitors exhibit low ESR at high frequencies. Suitable for applications such as snubbers in high frequency power converters, resonators in SMPS, and high voltage coupling/dc blocking. Capacitors may require protective surface coating to prevent external arcing
Capacitance = 470pF
Voltage = 1kV dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 1.6 x 1.52mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.52mm
Delivery on production packaging - Reel. This product is non-returnable.
CAP CER 470PF 1KV C0G/NP0 1206
CAP CER 470PF 1KV C0G/NP0 1206
CAP CER 470PF 1KV C0G/NP0 1206
CERAMIC CAPACITOR 470PF 1000V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, High Voltage, 470 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 6982822 | 478-2950-2-ND | 478-2950-6-ND | 12P9241 | 55J8212 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 470Pf 1000V, C0G, 5%, 1206; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, High Voltage, 470 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
Technology | Multilayer | Multilayer | |||
Capacitance Type | Fixed | Fixed | Fixed | ||
Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |