Kyocera Corporation Ceramic Capacitors 1206AA470KAT1A

Description
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2949-2-ND
Ceramic Capacitors 478-2949-2-ND
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2949-6-ND
Ceramic Capacitors 478-2949-6-ND
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2949-1-ND
Ceramic Capacitors 478-2949-1-ND
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206AA470KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AA470KAT1A
Ceramic Capacitors 1206AA470KAT1A
CAP CER 47PF 1KV C0G/NP0 1206

CAP CER 47PF 1KV C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 1000V, C0G, 10%, 1206; Capacitance Kyocera Avx - 12P9240 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 1000V, C0G, 10%, 1206; Capacitance Kyocera Avx
12P9240
Ceramic Capacitor 47Pf 1000V, C0G, 10%, 1206; Capacitance Kyocera Avx 12P9240
CERAMIC CAPACITOR 47PF 1000V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 1000V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2949-2-ND 478-2949-6-ND 1206AA470KAT1A 12P9240
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 1000V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers