AVX Corporation SMD 1KV 220pF Capacitor 1206AA221JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG3A221JU NEW GLOBAL PN 1KV 220pF A 581-KGM31ACG3A221JU Product overview: 1206AA221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AA221JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG3A221JU NEW GLOBAL PN 1KV 220pF A 581-KGM31ACG3A221JU Product overview: 1206AA221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AA221JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1KV 220pF Capacitor
60-1206AA221JAT2A
SMD 1KV 220pF Capacitor 60-1206AA221JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG3A221JU NEW GLOBAL PN 1KV 220pF A 581-KGM31ACG3A221JU Product overview: 1206AA221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AA221JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31ACG3A221JU NEW GLOBAL PN 1KV 220pF A 581-KGM31ACG3A221JU Product overview: 1206AA221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AA221JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206AA221JAT2A - 1034503-1206AA221JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206AA221JAT2A
1034503-1206AA221JAT2A
Ceramic Capacitors - 1206AA221JAT2A 1034503-1206AA221JAT2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034503-1206AA221JAT 2A Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 1 kV Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Number of Pins: 2 Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): CC1206JKNPOCBN221; GRM31A7U3A221JW31D; GRM31A5C3A221JW01D; CL31C221JIHNNNE; 12067A221JAT2A; 12065A221JAT2A1206AA 221JAT2A.; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Case Code (Imperial): 1206 Voltage Rating (AC): 1 kV Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034503-1206AA221JAT2A
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 1 kV
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Number of Pins: 2
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): CC1206JKNPOCBN221; GRM31A7U3A221JW31D; GRM31A5C3A221JW01D; CL31C221JIHNNNE; 12067A221JAT2A; 12065A221JAT2A1206AA221JAT2A.;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Case Code (Imperial): 1206
Voltage Rating (AC): 1 kV
Voltage Rating (DC): 1 kV
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now
Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx - 96Y8542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx
96Y8542
Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx 96Y8542
CAP, MLCC, C0G, 220PF, 1KV, 1206; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 1KV, 1206; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx - 64W0911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx
64W0911
Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx 64W0911
CAP, MLCC, C0G, 220PF, 1KV, 1206; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 1KV, 1206; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206AA221JAT2A 1034503-1206AA221JAT2A 96Y8542 64W0911
Product Name SMD 1KV 220pF Capacitor Ceramic Capacitors - 1206AA221JAT2A Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx Cap, Mlcc, C0G, 220Pf, 1Kv, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details