Kyocera Corporation Capacitor Ceramic 4700Pf 500V, X7R, 20%, 1206; Capacitance Kyocera Avx 12067C472MAT2A

Description
CAPACITOR CERAMIC 4700PF 500V, X7R, 20%, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 4700PF 500V, X7R, 20%, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 4700Pf 500V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 500V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9862
Capacitor Ceramic 4700Pf 500V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9862
CAPACITOR CERAMIC 4700PF 500V, X7R, 20%, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 500V, X7R, 20%, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9862
Product Name Capacitor Ceramic 4700Pf 500V, X7R, 20%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details