Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12067C472KAT2A

Description
KYOCERA AVX 12067C472KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12067C472KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356853P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356853P
MLCCs - Multilayer Ceramic Capacitors 1356853P
KYOCERA AVX 12067C472KAT2A

KYOCERA AVX 12067C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356853
MLCCs - Multilayer Ceramic Capacitors 1356853
KYOCERA AVX 12067C472KAT2A

KYOCERA AVX 12067C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353388
MLCCs - Multilayer Ceramic Capacitors 1353388
KYOCERA AVX 12067C472KAT2A

KYOCERA AVX 12067C472KAT2A

Supplier's Site
Singapore, Singapore
SMD 500V Capacitor
60-12067C472KAT2A
SMD 500V Capacitor 60-12067C472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72H472KU NEW GLOBAL PN 500V 4700p A 581-KGM31DR72H472KU Product overview: 12067C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067C472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72H472KU NEW GLOBAL PN 500V 4700p A 581-KGM31DR72H472KU Product overview: 12067C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12067C472KAT2A - 1001138-12067C472KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067C472KAT2A
1001138-12067C472KAT2A
Ceramic Capacitors - 12067C472KAT2A 1001138-12067C472KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001138-12067C472KAT 2A Packaging: Reel - TR Voltage Rating: 500V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001138-12067C472KAT2A
Packaging: Reel - TR
Voltage Rating: 500V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DR72H472KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DR72H472KUDKR-ND
Ceramic Capacitors 478-KGM31DR72H472KUDKR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DR72H472KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DR72H472KUTR-ND
Ceramic Capacitors 478-KGM31DR72H472KUTR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DR72H472KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DR72H472KUCT-ND
Ceramic Capacitors 478-KGM31DR72H472KUCT-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12067C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067C472KAT2A
Ceramic Capacitors 12067C472KAT2A
CAP CER 4700PF 500V X7R 1206

CAP CER 4700PF 500V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1521 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1521
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1521
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9861 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9861
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9861
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356853P 1356853 60-12067C472KAT2A 1001138-12067C472KAT2A 478-KGM31DR72H472KUDKR-ND 478-KGM31DR72H472KUTR-ND 12067C472KAT2A 96M1521 55J9861
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 500V Capacitor Ceramic Capacitors - 12067C472KAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details