CAPACITOR CERAMIC 3300PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP CER 3300PF 500V X7R 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 89C3187 | 12067C332KAT2A |
| Product Name | Capacitor Ceramic 3300Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.0033 microF | 0.0033 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 500 volts | 500 volts |
| Packing Method | Tape Reel |