Kyocera Corporation Ceramic Capacitors 12067C272KAT2A

Description
2700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067C272KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12067C272KAT2A-ND
Ceramic Capacitors 12067C272KAT2A-ND
2700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

2700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9856
Capacitor Ceramic 2700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9856
CAPACITOR CERAMIC 2700PF 500V, X7R, 10%, 1206; Capacitance:2700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 500V, X7R, 10%, 1206; Capacitance:2700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12067C272KAT2A-ND 55J9856
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details