Kyocera Corporation Ceramic Capacitors - 12067C222KAT2A 12067C222KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905170-12067C222KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12067C222KAT2A-ND, 478-12067C222KAT2ADK R, 478-12067C222KAT2ACT , 478-12067C222KAT2ATR
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905170-12067C222KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12067C222KAT2A-ND, 478-12067C222KAT2ADK R, 478-12067C222KAT2ACT , 478-12067C222KAT2ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067C222KAT2A - 905170-12067C222KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067C222KAT2A
905170-12067C222KAT2A
Ceramic Capacitors - 12067C222KAT2A 905170-12067C222KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905170-12067C222KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12067C222KAT2A-ND, 478-12067C222KAT2ADK R, 478-12067C222KAT2ACT , 478-12067C222KAT2ATR

Manufacturer: AVX Corporation
Win Source Part Number: 905170-12067C222KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12067C222KAT2A-ND, 478-12067C222KAT2ADKR, 478-12067C222KAT2ACT, 478-12067C222KAT2ATR

Buy Now Datasheet
Capacitor Ceramic 2200Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9854
Capacitor Ceramic 2200Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9854
CAPACITOR CERAMIC 2200PF 500V, X7R, 10%, 1206; Capacitance:2200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 500V, X7R, 10%, 1206; Capacitance:2200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 500V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 500V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4576
Cap, 2200Pf, 500V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4576
CAP, 2200PF, 500V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 2200PF, 500V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 905170-12067C222KAT2A 55J9854 13AC4576
Product Name Ceramic Capacitors - 12067C222KAT2A Capacitor Ceramic 2200Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 2200Pf, 500V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers